Triad Magnetics CSE5 Series High Frequency Current Sense Transformers CSE5-101251

Description
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
Request a Quote Datasheet
Description
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSE5 Series High Frequency Current Sense Transformers - CSE5-101251 - Triad Magnetics
Perris, California, United States
CSE5 Series High Frequency Current Sense Transformers
CSE5-101251
CSE5 Series High Frequency Current Sense Transformers CSE5-101251
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.

Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.

Supplier's Site
Current Sense Transformers - 237-2092-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-2092-2-ND
Current Sense Transformers 237-2092-2-ND
10A 1:125 Current Sense Transformer 250kHz Min 8.5Ohm Secondary 3mH Surface Mount

10A 1:125 Current Sense Transformer 250kHz Min 8.5Ohm Secondary 3mH Surface Mount

Buy Now Datasheet
Tr=1 Triad Magnetics - 55X4449 - Newark, An Avnet Company
Chicago, IL, United States
Tr=1 Triad Magnetics
55X4449
Tr=1 Triad Magnetics 55X4449
TR=1:125, L=3000 µH MIN, SEC DCR=7.7 ? MAX ROHS COMPLIANT: YES

TR=1:125, L=3000 µH MIN, SEC DCR=7.7 ? MAX ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
CSE5-101251
Transformers - Current Sense Transformers CSE5-101251
CURR SENSE XFMR 1:125 10A SMD

CURR SENSE XFMR 1:125 10A SMD

Supplier's Site
SMD CURRENT SENSE TRANSFORMER, TR=1:125, L=3000 H MIN, SEC DCR=7.7 ohm max - 70218003 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMD CURRENT SENSE TRANSFORMER, TR=1:125, L=3000 H MIN, SEC DCR=7.7 ohm max
70218003
SMD CURRENT SENSE TRANSFORMER, TR=1:125, L=3000 H MIN, SEC DCR=7.7 ohm max 70218003
These transformers are very reliable and operate effectively between 50 and 60 hertz. 250 kHz and Above Operation 10 Amp Primary Current Rating

These transformers are very reliable and operate effectively between 50 and 60 hertz.

  • 250 kHz and Above Operation
  • 10 Amp Primary Current Rating
Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number CSE5-101251 237-2092-2-ND 55X4449 CSE5-101251 70218003
Product Name CSE5 Series High Frequency Current Sense Transformers Current Sense Transformers Tr=1 Triad Magnetics Transformers - Current Sense Transformers SMD CURRENT SENSE TRANSFORMER, TR=1:125, L=3000 H MIN, SEC DCR=7.7 ohm max
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-189X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F24-250 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - FS20-600 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers