Triad Magnetics CSE5 Series High Frequency Current Sense Transformers CSE5-100701

Description
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
Request a Quote Datasheet
Description
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSE5 Series High Frequency Current Sense Transformers - CSE5-100701 - Triad Magnetics
Perris, California, United States
CSE5 Series High Frequency Current Sense Transformers
CSE5-100701
CSE5 Series High Frequency Current Sense Transformers CSE5-100701
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.

Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.

Supplier's Site
Current Sense Transformers - 237-2090-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-2090-2-ND
Current Sense Transformers 237-2090-2-ND
10A 1:70 Current Sense Transformer 250kHz Min 4.75Ohm Secondary 980µH Surface Mount

10A 1:70 Current Sense Transformer 250kHz Min 4.75Ohm Secondary 980µH Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Current Sense Transformers
CSE5-100701
Transformers - Current Sense Transformers CSE5-100701
CURR SENSE XFMR 1:70 10A SMD

CURR SENSE XFMR 1:70 10A SMD

Supplier's Site
Tr=1 Triad Magnetics - 55X4448 - Newark, An Avnet Company
Chicago, IL, United States
Tr=1 Triad Magnetics
55X4448
Tr=1 Triad Magnetics 55X4448
TR=1:70, L=980 µH MIN, SEC DCR=4.75 ? MAX ROHS COMPLIANT: YES

TR=1:70, L=980 µH MIN, SEC DCR=4.75 ? MAX ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number CSE5-100701 237-2090-2-ND CSE5-100701 55X4448
Product Name CSE5 Series High Frequency Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers Tr=1 Triad Magnetics
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - FS12-500 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
CST Series Low Frequency Current Sense Transformers - CST-1020 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Power Rating (VA) 0.0977 VA
View Details
6 suppliers
115 Volts (V) Chassis Mount Power Transformer - F-93X - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-188X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
3 suppliers