Triad Magnetics Switch Mode/High Frequency Gate Drive Transformers GDE25-6

Description
Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 ºC materials are easily standardized at operating frequencies 200 kHz and beyond.
Request a Quote Datasheet
Description
Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 ºC materials are easily standardized at operating frequencies 200 kHz and beyond.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode/High Frequency Gate Drive Transformers - GDE25-6 - Triad Magnetics
Perris, California, United States
Switch Mode/High Frequency Gate Drive Transformers
GDE25-6
Switch Mode/High Frequency Gate Drive Transformers GDE25-6
Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 ºC materials are easily standardized at operating frequencies 200 kHz and beyond.

Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 ºC materials are easily standardized at operating frequencies 200 kHz and beyond.

Supplier's Site
Pulse Transformers - 237-1116-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
237-1116-ND
Pulse Transformers 237-1116-ND
680µH Gate Drive Pulse Transformer 1:1.5:1.5 Through Hole

680µH Gate Drive Pulse Transformer 1:1.5:1.5 Through Hole

Buy Now Datasheet
Transformer, Audio, 1 Triad Magnetics - 37B9175 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Audio, 1 Triad Magnetics
37B9175
Transformer, Audio, 1 Triad Magnetics 37B9175
TRANSFORMER, AUDIO, 1:1.5:1.5, 0R35/1R75; Turns Ratio:1:1.5:1.5; Inductance:680µH; DC Resistance:1.75ohm; Isolation Voltage:-; Transformer Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:80°C RoHS Compliant: Yes

TRANSFORMER, AUDIO, 1:1.5:1.5, 0R35/1R75; Turns Ratio:1:1.5:1.5; Inductance:680µH; DC Resistance:1.75ohm; Isolation Voltage:-; Transformer Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
GDE25-6
Transformers - Pulse Transformers GDE25-6
TRANSF 1.75 OHM DUAL GATE DRIVE

TRANSF 1.75 OHM DUAL GATE DRIVE

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number GDE25-6 237-1116-ND 37B9175 GDE25-6
Product Name Switch Mode/High Frequency Gate Drive Transformers Pulse Transformers Transformer, Audio, 1 Triad Magnetics Transformers - Pulse Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Industrial Control Transformer; Switch Mode Transformers Pulse Transformers Isolation; Audio
Standards UL; UL
Unlock Full Specs
to access all available technical data

Similar Products

2500 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM100-25000 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Standards CE CRU®US
View Details
5 suppliers
PC Mount World Series™ Power Transformers - VPP28-090 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Mounting PCB/SMD
View Details
4 suppliers
Class-2 Power Control Transformers - TCT50-03E07AE - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Miniature Impedance Matching Transformers - Red Spec - SP-49 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
Standards RoHS; MIL-STD; Mil-T-27E
View Details
5 suppliers