Triad Magnetics CSE Series Low Frequency Current Sense Transformers CSE187L

Description
Designed to monitor current in low frequency applications.
Request a Quote
Description
Designed to monitor current in low frequency applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Triad Magnetics Transformer, part number 76K3910, is designed for current sensing applications, capable of monitoring currents from 0.1 to 30 amperes at frequencies ranging from 50 Hz to 400 Hz. It features a turns ratio of 1:500 and a suggested burden resistor value of 60,Ѷ, providing a typical output of 110mV/Amp. The primary DC resistance is specified at a maximum of 250 micro ohms, while the secondary DC resistance is limited to 21 ohms. This transformer operates within a temperature range of -30°C to 95°C and can handle a maximum input of 30Arms in a 0-240VAC circuit, with a maximum output voltage of 4.0Vrms. The construction includes a Recognized Component electrical insulation system, ensuring compliance with safety standards, including a hi-pot test of 2500V winding to winding and 1250V winding to core. Additionally, the product is RoHS compliant as of February 2005.

Datasheet Summary
Powered by GS/AI

The Triad Magnetics Transformer, part number 76K3910, is designed for current sensing applications, capable of monitoring currents from 0.1 to 30 amperes at frequencies ranging from 50 Hz to 400 Hz. It features a turns ratio of 1:500 and a suggested burden resistor value of 60,Ѷ, providing a typical output of 110mV/Amp. The primary DC resistance is specified at a maximum of 250 micro ohms, while the secondary DC resistance is limited to 21 ohms. This transformer operates within a temperature range of -30°C to 95°C and can handle a maximum input of 30Arms in a 0-240VAC circuit, with a maximum output voltage of 4.0Vrms. The construction includes a Recognized Component electrical insulation system, ensuring compliance with safety standards, including a hi-pot test of 2500V winding to winding and 1250V winding to core. Additionally, the product is RoHS compliant as of February 2005.

Suppliers

Company
Product
Description
Supplier Links
CSE Series Low Frequency Current Sense Transformers - CSE187L - Triad Magnetics
Perris, California, United States
CSE Series Low Frequency Current Sense Transformers
CSE187L
CSE Series Low Frequency Current Sense Transformers CSE187L
Designed to monitor current in low frequency applications.

Designed to monitor current in low frequency applications.

Supplier's Site
Transformers - Current Sense Transformers - 1230918-CSE187L - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1230918-CSE187L
Transformers - Current Sense Transformers 1230918-CSE187L
Win Source Part Number: 1230918-CSE187L Category: Transformers>Current Sense Transformers Series: CSE Type: Invasive Termination Style: PC Pin Package: Bulk Height - Seated (Max): 0.710" (18.03mm) Standard Package: 1 Frequency Range: 50Hz ~ 400Hz Mounting Type: Through Hole DC Resistance (DCR): 3mOhm Primary, 21Ohm Secondary Dimension: 0.860" L x 0.720" W (21.84mm x 18.29mm) Alternative Parts (Cross-Reference): CSE187-L; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Current Rating (Amps): 30 A REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Triad Magnetics Other Names: 237-1103-NDR,CSE187- L,Q1770793,237-1103

Win Source Part Number: 1230918-CSE187L
Category: Transformers>Current Sense Transformers
Series: CSE
Type: Invasive
Termination Style: PC Pin
Package: Bulk
Height - Seated (Max): 0.710" (18.03mm)
Standard Package: 1
Frequency Range: 50Hz ~ 400Hz
Mounting Type: Through Hole
DC Resistance (DCR): 3mOhm Primary, 21Ohm Secondary
Dimension: 0.860" L x 0.720" W (21.84mm x 18.29mm)
Alternative Parts (Cross-Reference): CSE187-L;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Current Rating (Amps): 30 A
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Triad Magnetics
Other Names: 237-1103-NDR,CSE187-L,Q1770793,237-1103

Buy Now Datasheet
30A Current Sense Transformer - 163-CSE187L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A Current Sense Transformer
163-CSE187L
30A Current Sense Transformer 163-CSE187L
Current Sense Transformer 1:500, 2500Vrms, 30A Primary, Thru-Hole Product overview: CSE187L from Triad Magnetics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-CSE187L can be used for catalog matching and distributor lookup.

Current Sense Transformer 1:500, 2500Vrms, 30A Primary, Thru-Hole Product overview: CSE187L from Triad Magnetics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-CSE187L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - 237-1103-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-1103-ND
Current Sense Transformers 237-1103-ND
30A 1:500 Current Sense Transformer 50Hz ~ 400Hz 3mOhm Primary, 21Ohm Secondary Through Hole

30A 1:500 Current Sense Transformer 50Hz ~ 400Hz 3mOhm Primary, 21Ohm Secondary Through Hole

Buy Now Datasheet
Transformer, 1 Triad Magnetics - 76K3910 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Triad Magnetics
76K3910
Transformer, 1 Triad Magnetics 76K3910
TRANSFORMER, 1:500, 30A, 21OHM; Turns Ratio:1:500; Inductance:-; Primary Current:30A; ET Constant:30000Vµs; Frequency Range:50Hz to 400Hz; DC Resistance Secondary:0.021ohm; DC Resistance Primary:270µohm; Transformer Terminals:PC Pin RoHS Compliant: Yes

TRANSFORMER, 1:500, 30A, 21OHM; Turns Ratio:1:500; Inductance:-; Primary Current:30A; ET Constant:30000Vµs; Frequency Range:50Hz to 400Hz; DC Resistance Secondary:0.021ohm; DC Resistance Primary:270µohm; Transformer Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Transformers - CSE187L - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CSE187L
Current Sense Transformers CSE187L
CURR SENSE XFMR 1:500 30A T/H

CURR SENSE XFMR 1:500 30A T/H

Supplier's Site Datasheet
RFI/EFI/EMI Noise Filter - 18890192 - Radwell International
Willingboro, NJ, United States
RFI/EFI/EMI Noise Filter
18890192
RFI/EFI/EMI Noise Filter 18890192
TRANSFORMER, 1:500, 30A, 21OHM; TURNS RATIO:1:500; INDUCTANCE:-; PRIMARY CURRENT:30A; ET CONSTANT:30000VµS; FREQUENCY RANGE:50HZ TO 400HZ; DC RESISTANCE SECONDARY:0.021OHM; DC RESISTANCE PRIMARY:270µOHM; TRANSFORMER TERMINALS:PC PIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, 1:500, 30A, 21OHM; TURNS RATIO:1:500; INDUCTANCE:-; PRIMARY CURRENT:30A; ET CONSTANT:30000VµS; FREQUENCY RANGE:50HZ TO 400HZ; DC RESISTANCE SECONDARY:0.021OHM; DC RESISTANCE PRIMARY:270µOHM; TRANSFORMER TERMINALS:PC PIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, China
Transformers - Current Sense Transformers
CSE187L
Transformers - Current Sense Transformers CSE187L
CURR SENSE XFMR 1:500 30A T/H

CURR SENSE XFMR 1:500 30A T/H

Supplier's Site

Technical Specifications

  Triad Magnetics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number CSE187L 1230918-CSE187L 163-CSE187L 237-1103-ND 76K3910 CSE187L 18890192 CSE187L
Product Name CSE Series Low Frequency Current Sense Transformers Transformers - Current Sense Transformers 30A Current Sense Transformer Current Sense Transformers Transformer, 1 Triad Magnetics Current Sense Transformers RFI/EFI/EMI Noise Filter Transformers - Current Sense Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

CST25 Series 16.0 Ohm Max. Secondary DCR Current Sense Transformer - CST25-0500 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Isolation; Switch Mode Transformers
Operating Frequency 50 to 500000 Hz
View Details
3 suppliers
Chassis Mount Quick Pack™ Power Transformers - F7-28 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - FS48-023-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
6 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-138P - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
6 suppliers