Triad Magnetics AC DC Desktop, Wall Power Adapters WSU180-1330

Description
18V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
18V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1405-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1405-ND
AC DC Desktop, Wall Power Adapters 237-1405-ND
18V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

18V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 23.94W, 18V; Power Supply Approvals Triad Magnetics - 83T4372 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 23.94W, 18V; Power Supply Approvals Triad Magnetics
83T4372
Ac-Dc Converter, External Plug In, 1 O/p, 23.94W, 18V; Power Supply Approvals Triad Magnetics 83T4372
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 23.94W, 18V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:23.94W; Output Voltage - Output 1:18V; Output Current - Output 1:1.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 23.94W, 18V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:23.94W; Output Voltage - Output 1:18V; Output Current - Output 1:1.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1405-ND 83T4372
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 23.94W, 18V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSS18/24/0.75 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details