Triad Magnetics AC DC Desktop, Wall Power Adapters WSU050-1500-13

Description
5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2254-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2254-ND
AC DC Desktop, Wall Power Adapters 237-2254-ND
5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

5V 7.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 5V, 1.5A; Power Supply Approvals Triad Magnetics - 05AC7647 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 5V, 1.5A; Power Supply Approvals Triad Magnetics
05AC7647
Wall Mount Adaptor, Ac-Dc, 5V, 1.5A; Power Supply Approvals Triad Magnetics 05AC7647
WALL MOUNT ADAPTOR, AC-DC, 5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 5V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2254-ND 05AC7647
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 5V, 1.5A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSW-12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
4 suppliers
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details