Triad Magnetics 1740 Ohm Primary DC Resistance J Series Audio Transformer A-66J

Description
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.
Request a Quote Datasheet
Description
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1740 Ohm Primary DC Resistance J Series Audio Transformer - A-66J - Triad Magnetics
Perris, California, United States
1740 Ohm Primary DC Resistance J Series Audio Transformer
A-66J
1740 Ohm Primary DC Resistance J Series Audio Transformer A-66J
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.

The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.

Supplier's Site
Audio Transformers - 237-A-66J-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-A-66J-ND
Audio Transformers 237-A-66J-ND
XFMR 15K / 600 250 50 CHAS MNT

XFMR 15K / 600 250 50 CHAS MNT

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
A-66J
Transformers - Audio Transformers A-66J
IMPEDANCE MATCH AUDIO XFMR 15K?

IMPEDANCE MATCH AUDIO XFMR 15K?

Supplier's Site
Impedance Match Audio Xfmr 15K? Triad Magnetics - 04AK4650 - Newark, An Avnet Company
Chicago, IL, United States
Impedance Match Audio Xfmr 15K? Triad Magnetics
04AK4650
Impedance Match Audio Xfmr 15K? Triad Magnetics 04AK4650
IMPEDANCE MATCH AUDIO XFMR 15K? :600/250/50? (5.0:2) 100MW 4MA ROHS COMPLIANT: YES

IMPEDANCE MATCH AUDIO XFMR 15K? :600/250/50? (5.0:2) 100MW 4MA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number A-66J 237-A-66J-ND A-66J 04AK4650
Product Name 1740 Ohm Primary DC Resistance J Series Audio Transformer Audio Transformers Transformers - Audio Transformers Impedance Match Audio Xfmr 15K? Triad Magnetics
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Primary, Dual Secondaries PC Mount Power Transformers - F-362XP - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-191U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
3 suppliers
PC Mount Split Pack™ Power Transformers - F56-045 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers