Triad Magnetics Miniature Impedance Matching Transformers - Red Spec SP-52

Description
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
Request a Quote
Description
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Audio Transformer, part number 18M9334 from Triad Magnetics, features a turns ratio of 1.58:1, with a primary impedance of 1.5 kΩ and a secondary impedance of 600 Ω. It is designed for high reliability applications, capable of handling a maximum power of 50 mW. The frequency response ranges from 300 Hz to 100 kHz, with a DC resistance of 168 Ω in the primary winding. The transformer is rated for an isolation voltage of 1 kV and has a working voltage of 150 VDC. Its construction includes precision spaced plug-in terminals and a molded epoxy case, ensuring durability and ease of solder inspection. Additionally, it complies with RoHS standards as of February 2005.

Datasheet Summary
Powered by GS/AI

The Audio Transformer, part number 18M9334 from Triad Magnetics, features a turns ratio of 1.58:1, with a primary impedance of 1.5 kΩ and a secondary impedance of 600 Ω. It is designed for high reliability applications, capable of handling a maximum power of 50 mW. The frequency response ranges from 300 Hz to 100 kHz, with a DC resistance of 168 Ω in the primary winding. The transformer is rated for an isolation voltage of 1 kV and has a working voltage of 150 VDC. Its construction includes precision spaced plug-in terminals and a molded epoxy case, ensuring durability and ease of solder inspection. Additionally, it complies with RoHS standards as of February 2005.

Suppliers

Company
Product
Description
Supplier Links
Miniature Impedance Matching Transformers - Red Spec - SP-52 - Triad Magnetics
Perris, California, United States
Miniature Impedance Matching Transformers - Red Spec
SP-52
Miniature Impedance Matching Transformers - Red Spec SP-52
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.

Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.

Supplier's Site
Audio Transformers - 237-1150-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-1150-ND
Audio Transformers 237-1150-ND
1.5kCT Impedance Primary Ohms 600 Impedance Secondary Ohms 1.58:1 Audio Transformer 300Hz ~ 100kHz Through Hole

1.5kCT Impedance Primary Ohms 600 Impedance Secondary Ohms 1.58:1 Audio Transformer 300Hz ~ 100kHz Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
SP-52
Transformers - Audio Transformers SP-52
TRANSER 1.5K CT/ 600 OHM AUDIO

TRANSER 1.5K CT/ 600 OHM AUDIO

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
SP-52
Audio Transformers / Signal Transformers SP-52
Audio Transformers / Signal Transformers AUDIO XFMR 1.5Kct:600 3.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-52

Audio Transformers / Signal Transformers AUDIO XFMR 1.5Kct:600 3.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-52

Buy Now Datasheet
Audio Transformer; Turns Ratio Triad Magnetics - 18M9334 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer; Turns Ratio Triad Magnetics
18M9334
Audio Transformer; Turns Ratio Triad Magnetics 18M9334
AUDIO TRANSFORMER; Turns Ratio:1.58:1; Primary Impedance:1.5kohm; Secondary Impedance:600ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; DC Resistance Primary:168ohm RoHS Compliant: Yes

AUDIO TRANSFORMER; Turns Ratio:1.58:1; Primary Impedance:1.5kohm; Secondary Impedance:600ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; DC Resistance Primary:168ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number SP-52 237-1150-ND SP-52 SP-52 18M9334
Product Name Miniature Impedance Matching Transformers - Red Spec Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers Audio Transformer; Turns Ratio Triad Magnetics
Category Signal Signal Signal
Other Transformer Types / Applications Audio Audio Isolation; Audio
Standards RoHS; MIL-STD; Mil-T-27E
Unlock Full Specs
to access all available technical data

Similar Products

CST Series Low Frequency Current Sense Transformers - CST-1015 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Power Rating (VA) 0.0971 VA
View Details
5 suppliers
Audio Transformers - SP-69-B-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F12-200-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-800-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers