Superior Tool Service, Inc. 7/16" - 82° Carbide Microstop Countersink 350-4375-82°

Description
7/16" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
Description
7/16" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
7/16
Wichita, KS, USA
7/16" - 82° Carbide Microstop Countersink
350-4375-82°
7/16" - 82° Carbide Microstop Countersink 350-4375-82°
7/16" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

7/16" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/4" long integrated pilot, note your pilot diameter when ordering.

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Countersinks
Product Number 350-4375-82°
Product Name 7/16" - 82° Carbide Microstop Countersink
Units Fractional
Standard Angle 82°
Body Diameter 0.438 inch (11.1 mm)
Shank Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 2705375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.472 inch (12.0 mm)
OAL 2.48 inch (63 mm)
View Details
Countersink - M42 - 6 Flute - TiN Coated - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.125 to 1.250 inch (3.2 to 31.7 mm)
View Details
Combined Drill and Countersink Set -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60°; 82°; 90°
Body Diameter 0.125 to 0.438 inch (3.2 to 11.1 mm)
View Details
1/2
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.500 inch (12.7 mm)
View Details