4-FLUTE MACHINE COUNTERSINKS
KEO Cutters
4-Flute Machine Countersinks
Suppliers
4-Flute Machine Countersinks
Supplier's Site
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Name
|
4-Flute Machine Countersinks |
|
Units
|
Fractional
|
|
Standard Angle
|
60° (optional feature); 82° (optional feature); 90° (optional feature)
|
|
Body Diameter
|
0.500 to 1.000 inch (12.7 to 25.4 mm)
|
|
Shank Diameter
|
0.500 inch (12.7 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
Shank Diameter
0.315 inch (8.0 mm)
OAL
2.20 inch (56 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°
Body Diameter
0.250 to 2.000 inch (6.3 to 50.8 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°
Body Diameter
0.312 to 1.000 inch (7.9 to 25.4 mm)
View Details
Superior Tool Service, Inc.
Units
Fractional
Standard Angle
100°
Body Diameter
0.500 inch (12.7 mm)
View Details