KEO Cutters Countersink KEO-53388

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . KEO-53388
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . KEO-53388

Suppliers

Company
Product
Description
Supplier Links
Countersink - KEO-53388 - Reid Supply
Norton Shores, MI, United States
Countersink
KEO-53388
Countersink KEO-53388
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . KEO-53388

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. KEO-53388

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number KEO-53388
Product Name Countersink
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 218567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 3
Material High Speed Steel; Hss
View Details
Countersink - HSS - Drill Point 4 Flute - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.125 to 1.000 inch (3.2 to 25.4 mm)
View Details
Metric Combined Drill & Countersink - Type B - KEO Cutters
Specs
Units Metric
Standard Angle 60°
Body Diameter 0.157 to 1.240 inch (4.0 to 31.5 mm)
View Details
7/16
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.438 inch (11.1 mm)
View Details