TYPE B -- METRIC COMBINED DRILL & COUNTERSINK
KEO Cutters
Metric Combined Drill & Countersink
Type B
Suppliers
Metric Combined Drill & Countersink
Type B
Supplier's Site
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Number
|
Type B |
|
Product Name
|
Metric Combined Drill & Countersink |
|
Units
|
Metric
|
|
Standard Angle
|
60°
|
|
Body Diameter
|
0.157 to 1.240 inch (4.0 to 31.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
OAL
2.64 inch (67 mm)
Flutes
3
View Details
Cutting Edge Technologies, Inc.
Units
Fractional
Standard Angle
60°
Body Diameter
0.125 inch (3.2 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 110°; 120°
Body Diameter
0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
Units
Fractional
Standard Angle
60° (optional feature); 82° (optional feature); 90° (optional feature)
Body Diameter
0.500 to 1.000 inch (12.7 to 25.4 mm)
View Details