KEO Cutters Countersink KEO-53128

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . KEO-53128
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . KEO-53128

Suppliers

Company
Product
Description
Supplier Links
Countersink - KEO-53128 - Reid Supply
Norton Shores, MI, United States
Countersink
KEO-53128
Countersink KEO-53128
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . KEO-53128

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. KEO-53128

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number KEO-53128
Product Name Countersink
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 218674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 3
Material High Speed Steel; Hss
View Details
Countersink - Carbide - Single Flute - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 120°
Body Diameter 0.125 to 1.000 inch (3.2 to 25.4 mm)
View Details
Combined Drill & Countersink - Plain Type, Straight Flute - KEO Cutters
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.375 inch (9.5 mm)
View Details