Superior Tool Service, Inc. 3/8" - 100° Carbide Microstop Countersink 350-375-100°

Description
3/8" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
Description
3/8" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
3/8
Wichita, KS, USA
3/8" - 100° Carbide Microstop Countersink
350-375-100°
3/8" - 100° Carbide Microstop Countersink 350-375-100°
3/8" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

3/8" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering.

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Countersinks
Product Number 350-375-100°
Product Name 3/8" - 100° Carbide Microstop Countersink
Units Fractional
Standard Angle 100°
Body Diameter 0.375 inch (9.5 mm)
Shank Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5089042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 1.22 inch (31 mm)
Flutes 3
View Details
3/8
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.375 inch (9.5 mm)
View Details
60° Straight Flute Countersink - 601-0008 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.312 inch (7.9 mm)
View Details
Countersink - M42 - Zero Flute, Single Edge - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°
Body Diameter 0.250 to 1.125 inch (6.3 to 28.6 mm)
View Details