Sandvik Coromant Co. Silent Milling Tools

Description
Many components and machine tools require long tool assemblies to reach down in large components. Vibration risk is high and the remedy is either slow machining or dampened tools. With Silent Tools, chatter and vibration are eliminated, the machining rate can be increased and process security improved. Benefits Productivity gains of at least 50% for the shortest adaptor lengths and up to 300% for longer adaptors Improved surface finish Improved process security Modular assemlies for required reach lengths Broad functionality range to cover all materials and applications Features Silent Tools unique dampening mechanism Dynamically optimized, functionality over large rpm range up to 10 000 min-1 for short adaptors and 7000 min-1 for long adaptors Internal coolant through arbor Improved maximum temperature limitation, up to 100° C Possible to combine with all common machine tool interfaces Application Tool assembly lengths: 4 to 8xDm Face milling, shoulder milling, pocketing, slot milling, circular ramping, helical interpolation Steels, stainless steels, cast irons
Description
Many components and machine tools require long tool assemblies to reach down in large components. Vibration risk is high and the remedy is either slow machining or dampened tools. With Silent Tools, chatter and vibration are eliminated, the machining rate can be increased and process security improved. Benefits Productivity gains of at least 50% for the shortest adaptor lengths and up to 300% for longer adaptors Improved surface finish Improved process security Modular assemlies for required reach lengths Broad functionality range to cover all materials and applications Features Silent Tools unique dampening mechanism Dynamically optimized, functionality over large rpm range up to 10 000 min-1 for short adaptors and 7000 min-1 for long adaptors Internal coolant through arbor Improved maximum temperature limitation, up to 100° C Possible to combine with all common machine tool interfaces Application Tool assembly lengths: 4 to 8xDm Face milling, shoulder milling, pocketing, slot milling, circular ramping, helical interpolation Steels, stainless steels, cast irons

Suppliers

Company
Product
Description
Supplier Links
Silent Milling Tools -  - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Silent Milling Tools
Silent Milling Tools
Many components and machine tools require long tool assemblies to reach down in large components. Vibration risk is high and the remedy is either slow machining or dampened tools. With Silent Tools, chatter and vibration are eliminated, the machining rate can be increased and process security improved. Benefits Productivity gains of at least 50% for the shortest adaptor lengths and up to 300% for longer adaptors Improved surface finish Improved process security Modular assemlies for required reach lengths Broad functionality range to cover all materials and applications Features Silent Tools unique dampening mechanism Dynamically optimized, functionality over large rpm range up to 10 000 min-1 for short adaptors and 7000 min-1 for long adaptors Internal coolant through arbor Improved maximum temperature limitation, up to 100° C Possible to combine with all common machine tool interfaces Application Tool assembly lengths: 4 to 8xDm Face milling, shoulder milling, pocketing, slot milling, circular ramping, helical interpolation Steels, stainless steels, cast irons

Many components and machine tools require long tool assemblies to reach down in large components. Vibration risk is high and the remedy is either slow machining or dampened tools.

With Silent Tools, chatter and vibration are eliminated, the machining rate can be increased and process security improved.

Benefits

  • Productivity gains of at least 50% for the shortest adaptor lengths and up to 300% for longer adaptors
  • Improved surface finish
  • Improved process security
  • Modular assemlies for required reach lengths
  • Broad functionality range to cover all materials and applications

Features

  • Silent Tools unique dampening mechanism
  • Dynamically optimized, functionality over large rpm range up to 10 000 min-1 for short adaptors and 7000 min-1 for long adaptors
  • Internal coolant through arbor
  • Improved maximum temperature limitation, up to 100° C
  • Possible to combine with all common machine tool interfaces

Application

  • Tool assembly lengths: 4 to 8xDm
  • Face milling, shoulder milling, pocketing, slot milling, circular ramping, helical interpolation
  • Steels, stainless steels, cast irons
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Name Silent Milling Tools
Cutter Type Endmill
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.394 inch (10.0 mm)
OAL 2.95 inch (75 mm)
View Details
Shoulder Milling Tools - CoroMill 290 - Sandvik Coromant Co.
Specs
Cutter Type Finishing; Face Mill
Cutting Ends Single
Cutting Application Hard; Stainless; Steel; Cast Iron
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Small Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 1.772 inch (3.0 to 45.0 mm)
View Details