13007BTICN -- SERIES 1300 3-FLUTE CARBIDE END MILL
Cutting Edge Technologies, Inc.
Series 1300 3-Flute Carbide End Mill
13007BTICN
Description
Coating:
TICN
Diameter:
1/8"
End Type:
Ball
Flute Length:
1/2"
Flute Length Type:
Standard
Number of Flutes:
3
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Type:
End Mill
-
Cutting Edge Technologies, Inc.
Description
Coating:
TICN
Diameter:
1/8"
End Type:
Ball
Flute Length:
1/2"
Flute Length Type:
Standard
Number of Flutes:
3
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Type:
End Mill
Suppliers
Coating:
TICN
Diameter:
1/8"
End Type:
Ball
Flute Length:
1/2"
Flute Length Type:
Standard
Number of Flutes:
3
Overall Length:
1 1/2"
Shank Diameter:
1/8"
Type:
End Mill
| Coating: | TICN |
| Diameter: | 1/8" |
| End Type: | Ball |
| Flute Length: | 1/2" |
| Flute Length Type: | Standard |
| Number of Flutes: | 3 |
| Overall Length: | 1 1/2" |
| Shank Diameter: | 1/8" |
| Type: | End Mill |
Supplier's Site
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
13007BTICN |
|
Product Name
|
Series 1300 3-Flute Carbide End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Ballnose
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.394 inch (10.0 mm)
OAL
2.62 inch (66 mm)
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Application
General Purpose; Steel
View Details
Allied Machine & Engineering Corp.
Cutter Type
Finishing; Helical Form
Geometry
Square
Cutting Ends
Single
View Details
Cutter Type
Roughing; Face Mill
Cutting Ends
Single
Cutting Application
Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details