Sandvik Coromant Co. Face Milling Tools T-Max 45

Description
45° entering angle and strong inserts enable machining under demanding conditions and at long overhangs. Large parallel lands and secondary cutting edges provide effective back-cutting facility. Benefits Spring-loaded insert clamping system for quick and easy insert change Possibility to adjust the axial run-out within 5 micro for close tolerance machining Features Arbor mounting Axially adjustable within 5 μm (200 μin) Positive/negative rake geometry Insert geometries and grades for all materials Wiper insert for improved surface finish Application Roughing to semi-finishing face milling applications Diameter range: 100–400 mm (3.937–12.402 inch) Tolerances Insert: ±13 μm (±520 μinch) Shim: ±10 μm (±400 μinch) Basic setting: ±5 μm (±200 μinch) A new T-Max 45, delivered from stock, has a maximum tolerance of 5+26=31 μm (0.200+1.040=1.240 μinch). In a cutter, in which one or more shims have been changed without carrying out a new basic setting, the maximum tolerance is 5+26+20 = 51 μm (200+1.040+800 = 2.040 μinch).
Description
45° entering angle and strong inserts enable machining under demanding conditions and at long overhangs. Large parallel lands and secondary cutting edges provide effective back-cutting facility. Benefits Spring-loaded insert clamping system for quick and easy insert change Possibility to adjust the axial run-out within 5 micro for close tolerance machining Features Arbor mounting Axially adjustable within 5 μm (200 μin) Positive/negative rake geometry Insert geometries and grades for all materials Wiper insert for improved surface finish Application Roughing to semi-finishing face milling applications Diameter range: 100–400 mm (3.937–12.402 inch) Tolerances Insert: ±13 μm (±520 μinch) Shim: ±10 μm (±400 μinch) Basic setting: ±5 μm (±200 μinch) A new T-Max 45, delivered from stock, has a maximum tolerance of 5+26=31 μm (0.200+1.040=1.240 μinch). In a cutter, in which one or more shims have been changed without carrying out a new basic setting, the maximum tolerance is 5+26+20 = 51 μm (200+1.040+800 = 2.040 μinch).

Suppliers

Company
Product
Description
Supplier Links
Face Milling Tools - T-Max 45 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Face Milling Tools
T-Max 45
Face Milling Tools T-Max 45
45° entering angle and strong inserts enable machining under demanding conditions and at long overhangs. Large parallel lands and secondary cutting edges provide effective back-cutting facility. Benefits Spring-loaded insert clamping system for quick and easy insert change Possibility to adjust the axial run-out within 5 micro for close tolerance machining Features Arbor mounting Axially adjustable within 5 μm (200 μin) Positive/negative rake geometry Insert geometries and grades for all materials Wiper insert for improved surface finish Application Roughing to semi-finishing face milling applications Diameter range: 100–400 mm (3.937–12.402 inch) Tolerances Insert: ±13 μm (±520 μinch) Shim: ±10 μm (±400 μinch) Basic setting: ±5 μm (±200 μinch) A new T-Max 45, delivered from stock, has a maximum tolerance of 5+26=31 μm (0.200+1.040=1.240 μinch). In a cutter, in which one or more shims have been changed without carrying out a new basic setting, the maximum tolerance is 5+26+20 = 51 μm (200+1.040+800 = 2.040 μinch).

45° entering angle and strong inserts enable machining under demanding conditions and at long overhangs. Large parallel lands and secondary cutting edges provide effective back-cutting facility.

Benefits

  • Spring-loaded insert clamping system for quick and easy insert change
  • Possibility to adjust the axial run-out within 5 micro for close tolerance machining

Features

  • Arbor mounting
  • Axially adjustable within 5 μm (200 μin)
  • Positive/negative rake geometry
  • Insert geometries and grades for all materials
  • Wiper insert for improved surface finish

Application

  • Roughing to semi-finishing face milling applications
  • Diameter range: 100–400 mm (3.937–12.402 inch)

Tolerances

  • Insert: ±13 μm (±520 μinch)
  • Shim: ±10 μm (±400 μinch)
  • Basic setting: ±5 μm (±200 μinch)

A new T-Max 45, delivered from stock, has a maximum tolerance of 5+26=31 μm (0.200+1.040=1.240 μinch).

In a cutter, in which one or more shims have been changed without carrying out a new basic setting, the maximum tolerance is 5+26+20 = 51 μm (200+1.040+800 = 2.040 μinch).

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Milling Cutters
Product Number T-Max 45
Product Name Face Milling Tools
Cutter Type Roughing; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
Units Fractional (optional feature); Metric
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.787 inch (20.0 mm)
Shank 0.630 inch (16.0 mm)
View Details
Parting and Grooving Milling Tools - CoroMill 331 - Sandvik Coromant Co.
Specs
Cutter Type Endmill; Face Mill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Small Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 1.772 inch (3.0 to 45.0 mm)
View Details