Cutting Edge Technologies, Inc. Series 1200 2-Flute Carbide End Mill 12028TN

Description
Coating: TIN Diameter: 29/64" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Description
Coating: TIN Diameter: 29/64" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill

Suppliers

Company
Product
Description
Supplier Links
Series 1200 2-Flute Carbide End Mill - 12028TN - Cutting Edge Technologies, Inc.
Plymouth, MA, USA
Series 1200 2-Flute Carbide End Mill
12028TN
Series 1200 2-Flute Carbide End Mill 12028TN
Coating: TIN Diameter: 29/64" End Type: Square Flute Length: 1" Flute Length Type: Standard Number of Flutes: 2 Overall Length: 3" Shank Diameter: 1/2" Substrate Material: Carbide Type: End Mill
Coating:TIN
Diameter:29/64"
End Type:Square
Flute Length:1"
Flute Length Type:Standard
Number of Flutes:2
Overall Length:3"
Shank Diameter:1/2"
Substrate Material:Carbide
Type:End Mill
Supplier's Site

Technical Specifications

  Cutting Edge Technologies, Inc.
Product Category Milling Cutters
Product Number 12028TN
Product Name Series 1200 2-Flute Carbide End Mill
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose; Aluminum; Bronze/Brass; Ceramic; Plastic
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.630 inch (16.0 mm)
OAL 3.03 inch (77 mm)
View Details
Series 1230 Multi-Flute Carbide End Mill - 12308 - Cutting Edge Technologies, Inc.
Specs
Cutter Type Finishing; Endmill
Geometry Square
Cutting Ends Single
View Details
Endmill - 004276 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Metric
View Details
Solid Carbide Threadmill - Accuthread 856® - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Cutter Type Finishing; Helical Form
Geometry Square
Cutting Ends Single
View Details