Sandvik AB Endmill 004276

Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 38 MM OVERALL LENGTH 9.5 MM FLUTE LENGTH STRAIGHT SHANK TYPE 3 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 2.5 MM CUTTER DIAMETER 2.5 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER IN MM - UOM MM E3302MV MODEL "
Datasheet
Description
" SQUARE TYPE SOLID CARBIDE MATERIAL 38 MM OVERALL LENGTH 9.5 MM FLUTE LENGTH STRAIGHT SHANK TYPE 3 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 2.5 MM CUTTER DIAMETER 2.5 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER IN MM - UOM MM E3302MV MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 004276 - Sandvik AB
Sandviken, Sweden
Endmill
004276
Endmill 004276
" SQUARE TYPE SOLID CARBIDE MATERIAL 38 MM OVERALL LENGTH 9.5 MM FLUTE LENGTH STRAIGHT SHANK TYPE 3 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 2 FLUTE(S) SPIRAL FLUTE TYPE 2.5 MM CUTTER DIAMETER 2.5 CUTTER DIAMETER IN MM PRECISION TWIST DRILL[R] BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING COATING TITANIUM ALUMINUM NITRIDE COATED CUTTER DIAMETER IN MM - UOM MM E3302MV MODEL "

"

  • SQUARE TYPE
  • SOLID CARBIDE MATERIAL
  • 38 MM OVERALL LENGTH
  • 9.5 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 3 MM SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 2 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 2.5 MM CUTTER DIAMETER
  • 2.5 CUTTER DIAMETER IN MM
  • PRECISION TWIST DRILL[R] BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL CAST IRON, NICKEL, NON FERROUS METAL, STAINLESS STEEL, STEEL, TITANIUM
  • APPLICATION PLUNGING, ROUGHING, PERIPHERAL MILLING, SLOTTING
  • COATING TITANIUM ALUMINUM NITRIDE COATED
  • CUTTER DIAMETER IN MM - UOM MM
  • E3302MV MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 004276
Product Name Endmill
Cutter Type Endmill
Geometry Square
Units Metric
Cutter 0.098 inch (2.5 mm)
Shank 0.118 inch (3.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.394 inch (10.0 mm)
OAL 2.62 inch (66 mm)
View Details
Endmill - 001007 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Thread Mill, SPTM - Acme / Stub Acme -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details