Maximum Temperature in Air Atmosphere: 2750°F / 1510°C
In Reducing Atmosphere: 2500°F / 1371°C
TRENT's Silicon Carbide Rod Element Furnace is heavy duty throughout. The insulation is one layer of high temperature brick, backed by slab-type, lower temperature insulating layers. The hearth is of highest-grade silicon carbide.
Standard models have a vertical-lift, manually operated, counterweighted door. Air cylinder or electric motor door operations are available.
| Trent, Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | SCR-10818 |
| Product Name | High Temperature Furnace |
| Configuration | Box (Muffle) |
| Atmosphere | Air / Oxidizing; Reducing (optional feature) |
| Controller Type | Single Set Point |
| Voltages | 240 or 480 3 Phase |
| Heat Source | Electric / Resistance |