Harper International Corporation Tungsten Reduction Systems

Description
This revolutionary system concept facilitates high production rate in a single installation with the lowest cost of production and the greatest flexibility to alter material grain size and morphology. It features a pusher-style system with single muffle, externally heated by natural gas or electric with maximum temperature 1100°C. Production rates are up to 100 kg/hr (at maximum bed depth and velocity). The double door tray and product entry and exit system reduces gas losses, and the design allows gas dew point control at multiple locations inside the high temperature section. It also offers a hydrogen recycling system rated for 650 m3/hr, -65°C dew point.
Request a Quote
Description
This revolutionary system concept facilitates high production rate in a single installation with the lowest cost of production and the greatest flexibility to alter material grain size and morphology. It features a pusher-style system with single muffle, externally heated by natural gas or electric with maximum temperature 1100°C. Production rates are up to 100 kg/hr (at maximum bed depth and velocity). The double door tray and product entry and exit system reduces gas losses, and the design allows gas dew point control at multiple locations inside the high temperature section. It also offers a hydrogen recycling system rated for 650 m3/hr, -65°C dew point.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tungsten Reduction Systems -  - Harper International Corporation
Buffalo, NY, USA
Tungsten Reduction Systems
Tungsten Reduction Systems
This revolutionary system concept facilitates high production rate in a single installation with the lowest cost of production and the greatest flexibility to alter material grain size and morphology. It features a pusher-style system with single muffle, externally heated by natural gas or electric with maximum temperature 1100°C. Production rates are up to 100 kg/hr (at maximum bed depth and velocity). The double door tray and product entry and exit system reduces gas losses, and the design allows gas dew point control at multiple locations inside the high temperature section. It also offers a hydrogen recycling system rated for 650 m3/hr, -65°C dew point.

This revolutionary system concept facilitates high production rate in a single installation with the lowest cost of production and the greatest flexibility to alter material grain size and morphology. It features a pusher-style system with single muffle, externally heated by natural gas or electric with maximum temperature 1100°C. Production rates are up to 100 kg/hr (at maximum bed depth and velocity). The double door tray and product entry and exit system reduces gas losses, and the design allows gas dew point control at multiple locations inside the high temperature section. It also offers a hydrogen recycling system rated for 650 m3/hr, -65°C dew point.

Supplier's Site

Technical Specifications

  Harper International Corporation
Product Category Furnaces (industrial)
Product Name Tungsten Reduction Systems
Heat Source Combustion; Electric / Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Lab Scale Rotary Furnace -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Inert; Hydrogen and Other Gasses
Heat Source Electric / Resistance
Application Industrial
View Details
Ultra-High Temp Furnaces - UHT - Harper International Corporation
Harper International Corporation
Specs
Application Industrial
Temperature Range 3000 C (5432 F)
View Details
Pusher Tunnel Furnace -  - Harper International Corporation
Harper International Corporation
Specs
Atmosphere Controlled Atmospheres Including Flammables Gases, as Well as Multiple Atmospheres
Heat Source Combustion; Electric / Resistance; RF / Microwave / Dielectric
Application Drying; Firing / Sintering; Industrial; Calcination, Oxide Reduction, Carbonization, Solid-solid Reaction, Gas-solid Reaction, Purification, Metalizing, Debinding, Parts Processing
View Details
Elevator Furnaces -  - Harper International Corporation
Harper International Corporation
Specs
Application Firing / Sintering; Industrial; Reduction, Calcination, Sintering, Application of Coatings, and Other Processes
View Details