Maximum Temperature: 1400°F / 760°C
The TRENT Vertical Retort Furnace has the same design as the PF Series Pot Type furnace except that a high alloy gas retort is substituted for the salt pot. It is used primarily in the metalworking industry for sintering, brazing, annealing, etc.
| Trent, Inc. | |
|---|---|
| Product Category | Furnaces (industrial) |
| Product Number | M2-CAH-1818 |
| Product Name | Recirculating Vertical Pit Furnace |
| Configuration | Top Loading |
| Atmosphere | Air / Oxidizing |
| Controller Type | Single Set Point |
| Voltages | 240/3 or 480/3 |
| Heat Source | Electric / Resistance |