Tremont Nail Company Tremont Steel Cut Nails - Common Hot-Dip Galvanized CC8ZV-NfF

Description
Common Hot-Dip Galvanized Useful for framing, roughing, face-nailing floors and paneling and sculpturing. Hot-Dip Galvanized is recommended for all exterior applications. Also available with non-galvanized finish.
Description
Common Hot-Dip Galvanized Useful for framing, roughing, face-nailing floors and paneling and sculpturing. Hot-Dip Galvanized is recommended for all exterior applications. Also available with non-galvanized finish.

Suppliers

Company
Product
Description
Supplier Links
Tremont Steel Cut Nails - Common Hot-Dip Galvanized - CC8ZV-NfF - Tremont Nail Company
Mansfield, MA, USA
Tremont Steel Cut Nails - Common Hot-Dip Galvanized
CC8ZV-NfF
Tremont Steel Cut Nails - Common Hot-Dip Galvanized CC8ZV-NfF
Common Hot-Dip Galvanized Useful for framing, roughing, face-nailing floors and paneling and sculpturing. Hot-Dip Galvanized is recommended for all exterior applications. Also available with non-galvanized finish.

Common Hot-Dip Galvanized
Useful for framing, roughing, face-nailing floors and paneling and sculpturing. Hot-Dip Galvanized is recommended for all exterior applications. Also available with non-galvanized finish.

Supplier's Site

Technical Specifications

  Tremont Nail Company
Product Category Nails
Product Number CC8ZV-NfF
Product Name Tremont Steel Cut Nails - Common Hot-Dip Galvanized
Nail Types All Heavy Duty Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1701637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Clout
Length 1.18 inch (30 mm)
Diameter 0.1043 inch (2.65 mm)
View Details
Brad, 1-1/4-Inch, 18g Nails -  - Campbell Hausfeld
Specs
Nail Types All for Powered Nailers
For Powered Nailers Wire-weld Collated Nails
Other Nail Types Other; Brad Nails
View Details
Nailer, 18 GA Brad - 7317-1 - Makita USA, Inc.
Specs
Nail Types All for Powered Nailers
For Powered Nailers Dhead Nails
Length 2 inch (50.8 mm)
View Details
Nails - 215639 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Nail Types All Casing and Finishing Nails
Other Nail Types Other; Finishing
Length 1.26 inch (32 mm)
View Details