RS Components, Ltd. Nails 3850375

Description
RS PRO NAILAR065335RS Ring Shank Nail
Request a Quote
Description
RS PRO NAILAR065335RS Ring Shank Nail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nails - 3850375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Nails
3850375
Nails 3850375
RS PRO NAILAR065335RS Ring Shank Nail

RS PRO NAILAR065335RS Ring Shank Nail

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Nails
Product Number 3850375
Product Name Nails
Nail Types All Common Nails
Unlock Full Specs
to access all available technical data

Similar Products

Nails - 1701660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Staple
Length 1.18 inch (30 mm)
Diameter 0.1398 inch (3.55 mm)
View Details
Nails - 1701641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Clout
Length 1.97 inch (50 mm)
Diameter 0.1319 inch (3.35 mm)
View Details
Nails - 3849971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Nail Types Other; Round head nail
Length 1.97 inch (50 mm)
Diameter 0.1043 inch (2.65 mm)
View Details
Nails - 2707693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nail Types All Common Nails
Other Nail Types Other; Common
Length 0.7874 inch (20 mm)
View Details