Transducer Techniques, LLC Through Hole Donut Compression Load Cell (3.00 O.D.) THD Series

Description
THD SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000, 50,000 lb Our THD Series through hole donut load cells offer an outside diameter of 3.00 inches and up to nine different through hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial Environments.
Request a Quote
Description
THD SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000, 50,000 lb Our THD Series through hole donut load cells offer an outside diameter of 3.00 inches and up to nine different through hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial Environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Donut Compression Load Cell (3.00 O.D.) - THD Series - Transducer Techniques, LLC
Temecula, CA, United States
Through Hole Donut Compression Load Cell (3.00 O.D.)
THD Series
Through Hole Donut Compression Load Cell (3.00 O.D.) THD Series
THD SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000, 50,000 lb Our THD Series through hole donut load cells offer an outside diameter of 3.00 inches and up to nine different through hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial Environments.

THD SERIES

CAPACITY RANGES:
2,000, 3,000, 5,000, 7,500, 10,000,
15,000, 20,000, 30,000, 50,000 lb

Our THD Series through hole donut load cells offer an outside diameter of 3.00 inches and up to nine different through hole diameter options per capacity range. These load cells are manufactured from heat treated 17-4 ph stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial Environments.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number THD Series
Product Name Through Hole Donut Compression Load Cell (3.00 O.D.)
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Medium Capacity Single Point Bending Beam Load Cell - SPL Series - Transducer Techniques, LLC
Specs
Force Rating 65 to 500 lbs (29.48 to 227 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Hermetically Sealed Load Cell Universal / Tension or Compression - HSW Series - Transducer Techniques, LLC
Specs
Force Rating 1000 to 50000 lbs (454 to 22676 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Dual Stud Mount Load Cell Universal / Tension or Compression - DSM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Tension (optional feature); Compression
Package Pancake
View Details
Precision S Beam Load Cell Universal / Tension or Compression - SBO Series - Transducer Techniques, LLC
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Tension (optional feature); Compression
Package S-beam
View Details