TransPak 3,000' - 190 lb. Tensile Strength Sisal Tying Twine TWS300

Description
Natural fibers grip firm and is easy to knot. Great knot strength. Recommended for industrial applications. Naturally bio-degradable. Great for ball and bagging nursery stock.
Description
Natural fibers grip firm and is easy to knot. Great knot strength. Recommended for industrial applications. Naturally bio-degradable. Great for ball and bagging nursery stock.

Suppliers

Company
Product
Description
Supplier Links
3,000' - 190 lb. Tensile Strength Sisal Tying Twine - TWS300 - TransPak
San Jose, CA, USA
3,000' - 190 lb. Tensile Strength Sisal Tying Twine
TWS300
3,000' - 190 lb. Tensile Strength Sisal Tying Twine TWS300
Natural fibers grip firm and is easy to knot. Great knot strength. Recommended for industrial applications. Naturally bio-degradable. Great for ball and bagging nursery stock.

Natural fibers grip firm and is easy to knot.

  • Great knot strength.
  • Recommended for industrial applications.
  • Naturally bio-degradable.
  • Great for ball and bagging nursery stock.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number TWS300
Product Name 3,000' - 190 lb. Tensile Strength Sisal Tying Twine
Tensile Strength 190 lbs (86.17 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 2523784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyester; Polyester
Width 1.97 inch (50 mm)
Length 0.0279 ft (0.0850 dm)
View Details
Plastic Strapping: Polyester (PET) - 1933311 - Acme Packaging Systems, an ITW Company
Acme Packaging Systems, an ITW Company
Specs
Material Polyester
Color Green
Width 0.62 inch (15.87 mm)
View Details
Poly Web Strapping with Buckles-6’ long - T-12S-6 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 6 ft (18.29 dm)
View Details
5/8
Specs
Material Polypropylene (PP)
Color Black
Width 0.62 inch (15.87 mm)
View Details