TransPak 1/2" x 7800' - 16" x 6" Core Hand Grade Polypropylene Strapping - Smooth PS12S20

Description
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Smooth polypropylene strapping.
Description
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Smooth polypropylene strapping.

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 7800' - 16" x 6" Core Hand Grade Polypropylene Strapping - Smooth
PS12S20
1/2" x 7800' - 16" x 6" Core Hand Grade Polypropylene Strapping - Smooth PS12S20
Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping. Poly strapping is weather resistant. No sharp edges makes this strapping safe to use. Strapping is split resistant, helping to prevent pilferage. Smooth polypropylene strapping.

Polypropylene Strapping is easy to use, economical, strong and half the weight of steel strapping.

  • Poly strapping is weather resistant.
  • No sharp edges makes this strapping safe to use.
  • Strapping is split resistant, helping to prevent pilferage.
  • Smooth polypropylene strapping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PS12S20
Product Name 1/2" x 7800' - 16" x 6" Core Hand Grade Polypropylene Strapping - Smooth
Material Polypropylene (PP)
Color Black
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 8.2 ft (25 dm)
View Details
Transband® Creepage Band -  - EQYO
Specs
Material PTFE
Color White
View Details
3/4
Specs
Material Steel
Tensile Strength 3250 lbs (1474 kg)
View Details