RS Components, Ltd. Ratchet Straps 589723

Description
Master Lock 3058EURDAT Ratchet Strap
Request a Quote
Description
Master Lock 3058EURDAT Ratchet Strap
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ratchet Straps - 589723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ratchet Straps
589723
Ratchet Straps 589723
Master Lock 3058EURDAT Ratchet Strap

Master Lock 3058EURDAT Ratchet Strap

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Banding and Strapping
Product Number 589723
Product Name Ratchet Straps
Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 7293114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet
Width 1.77 inch (45 mm)
Length 13.12 ft (40 dm)
View Details
Ratchet Straps - 2523784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyester; Polyester
Width 1.97 inch (50 mm)
Length 0.0279 ft (0.0850 dm)
View Details
Ratchet Straps - 7293013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, steel
Width 1.97 inch (50 mm)
Length 29.53 ft (90 dm)
View Details
Ratchet Straps - 589726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 16.4 ft (50 dm)
View Details