TransPak 20" x 30" Evergreen - Gift Grade Tissue Paper T2030T

Description
Enhance the appearance and add dimension to your packaging with premium quality tissue. Special dyes resist fading and bleeding. Soft texture on both sides. 10# basis weight.
Description
Enhance the appearance and add dimension to your packaging with premium quality tissue. Special dyes resist fading and bleeding. Soft texture on both sides. 10# basis weight.

Suppliers

Company
Product
Description
Supplier Links
20
San Jose, CA, USA
20" x 30" Evergreen - Gift Grade Tissue Paper
T2030T
20" x 30" Evergreen - Gift Grade Tissue Paper T2030T
Enhance the appearance and add dimension to your packaging with premium quality tissue. Special dyes resist fading and bleeding. Soft texture on both sides. 10# basis weight.

Enhance the appearance and add dimension to your packaging with premium quality tissue.

  • Special dyes resist fading and bleeding.
  • Soft texture on both sides.
  • 10# basis weight.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number T2030T
Product Name 20" x 30" Evergreen - Gift Grade Tissue Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Value Display FR- 60in x 164ft - 3P-67560 - LexJet Corporation
Specs
Width 60 inch (1524 mm)
Length 54.67 yd (49.99 m)
View Details
Unisource Worldwide, Inc.
View Details
10 lb. Red Metallic - PreciousMetal™ Shreds - CPPM10D - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details