TransPak 20" x 30" Purple - Gift Grade Tissue Paper T2030Q

Description
Enhance the appearance and add dimension to your packaging with premium quality tissue. Special dyes resist fading and bleeding. Soft texture on both sides. 10# basis weight.
Description
Enhance the appearance and add dimension to your packaging with premium quality tissue. Special dyes resist fading and bleeding. Soft texture on both sides. 10# basis weight.

Suppliers

Company
Product
Description
Supplier Links
20
San Jose, CA, USA
20" x 30" Purple - Gift Grade Tissue Paper
T2030Q
20" x 30" Purple - Gift Grade Tissue Paper T2030Q
Enhance the appearance and add dimension to your packaging with premium quality tissue. Special dyes resist fading and bleeding. Soft texture on both sides. 10# basis weight.

Enhance the appearance and add dimension to your packaging with premium quality tissue.

  • Special dyes resist fading and bleeding.
  • Soft texture on both sides.
  • 10# basis weight.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number T2030Q
Product Name 20" x 30" Purple - Gift Grade Tissue Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 15 inch (381 mm)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details