TransPak 1 1/4" x .025 Gauge x 940' - High Tensile Steel Strapping SS114025HT

Description
Protect your heavy shipments with strong Steel Strapping. Ribbon wound. Approximately 100 pounds per coil. 24 Coils per skid.
Description
Protect your heavy shipments with strong Steel Strapping. Ribbon wound. Approximately 100 pounds per coil. 24 Coils per skid.

Suppliers

Company
Product
Description
Supplier Links
1 1/4
San Jose, CA, USA
1 1/4" x .025 Gauge x 940' - High Tensile Steel Strapping
SS114025HT
1 1/4" x .025 Gauge x 940' - High Tensile Steel Strapping SS114025HT
Protect your heavy shipments with strong Steel Strapping. Ribbon wound. Approximately 100 pounds per coil. 24 Coils per skid.

Protect your heavy shipments with strong Steel Strapping.

  • Ribbon wound.
  • Approximately 100 pounds per coil.
  • 24 Coils per skid.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number SS114025HT
Product Name 1 1/4" x .025 Gauge x 940' - High Tensile Steel Strapping
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 8.2 ft (25 dm)
View Details
Plastic Strapping: Polyester (PET) - 12900 - Acme Packaging Systems, an ITW Company
Acme Packaging Systems, an ITW Company
Specs
Material Polyester
Color Green
Width 0.50 inch (12.7 mm)
View Details
Poly Web Strapping with Buckles-10’ long - T-12S-10 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 10 ft (30.48 dm)
View Details
1/2
Specs
Material Polypropylene (PP)
Color Yellow
Width 0.50 inch (12.7 mm)
View Details