TransPak 1/4" x 18000' - 9" x 8" Core Machine Grade Polypropylene Strapping - Embossed PS3422

Description
This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications. Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines. Each roll is packaged in a UPSable carton.
Description
This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications. Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines. Each roll is packaged in a UPSable carton.

Suppliers

Company
Product
Description
Supplier Links
1/4
San Jose, CA, USA
1/4" x 18000' - 9" x 8" Core Machine Grade Polypropylene Strapping - Embossed
PS3422
1/4" x 18000' - 9" x 8" Core Machine Grade Polypropylene Strapping - Embossed PS3422
This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications. Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines. Each roll is packaged in a UPSable carton.

This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications.

  • Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines.
  • Each roll is packaged in a UPSable carton.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PS3422
Product Name 1/4" x 18000' - 9" x 8" Core Machine Grade Polypropylene Strapping - Embossed
Material Polypropylene (PP)
Color Yellow
Width 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 9129175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.49 inch (12.4 mm)
Length 6562 ft (20000 dm)
View Details
Steel Strapping: High Tensile - 2012202 - Acme Packaging Systems, an ITW Company
Acme Packaging Systems, an ITW Company
Specs
Material Steel
Color Black
Width 0.75 inch (19.05 mm)
View Details
Poly Web Strapping with Buckles-2’ long - T-12S-2 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 2 ft (6.1 dm)
View Details
3/4
Specs
Material Steel
Tensile Strength 1295 lbs (587 kg)
View Details