TransPak 24" x 100 Gauge x 1500' - Shrink Tubing SHT24100

Description
Film shrinks and seals at a lower temperature for faster production time. Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll. Heat Guns
Description
Film shrinks and seals at a lower temperature for faster production time. Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll. Heat Guns

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 100 Gauge x 1500' - Shrink Tubing
SHT24100
24" x 100 Gauge x 1500' - Shrink Tubing SHT24100
Film shrinks and seals at a lower temperature for faster production time. Use to make custom size shrink bags. Pre-sealed on two sides. Provides crystal clear high gloss packaging. Can be used with automatic or portable equipment. Sold by the roll. Heat Guns

Film shrinks and seals at a lower temperature for faster production time.

  • Use to make custom size shrink bags.
  • Pre-sealed on two sides.
  • Provides crystal clear high gloss packaging.
  • Can be used with automatic or portable equipment.
  • Sold by the roll.
  • Heat Guns
Supplier's Site

Technical Specifications

  TransPak
Product Category Shrink Wrap and Stretch Films
Product Number SHT24100
Product Name 24" x 100 Gauge x 1500' - Shrink Tubing
Type Shrink
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Battery Shrink Wrap – White -  - Sunstone Engineering
Specs
Type Shrink
Width 24 mm (0.9449 inches)
Thickness 0.1524 mm (0.0060 inches)
View Details