Image Supply, Inc. Reynolds® Continuous Length Roll - 12" x 2000' WRAPCHD

Description
Fast, easy-to-use film provides superior cling. Strong, clear Reynolds® Foodservice Film is ideal for covering, storing and wrapping. Continuous length rolls come in sturdy, easy-to-use dispenser cartons to prevent waste. 12" x 2000', Metro, ea
Description
Fast, easy-to-use film provides superior cling. Strong, clear Reynolds® Foodservice Film is ideal for covering, storing and wrapping. Continuous length rolls come in sturdy, easy-to-use dispenser cartons to prevent waste. 12" x 2000', Metro, ea

Suppliers

Company
Product
Description
Supplier Links
Reynolds® Continuous Length Roll - 12" x 2000' - WRAPCHD - Image Supply, Inc.
Lumberton, NC, USA
Reynolds® Continuous Length Roll - 12" x 2000'
WRAPCHD
Reynolds® Continuous Length Roll - 12" x 2000' WRAPCHD
Fast, easy-to-use film provides superior cling. Strong, clear Reynolds® Foodservice Film is ideal for covering, storing and wrapping. Continuous length rolls come in sturdy, easy-to-use dispenser cartons to prevent waste. 12" x 2000', Metro, ea

Fast, easy-to-use film provides superior cling. Strong, clear Reynolds® Foodservice Film is ideal for covering, storing and wrapping. Continuous length rolls come in sturdy, easy-to-use dispenser cartons to prevent waste.

12" x 2000', Metro, ea

Supplier's Site

Technical Specifications

  Image Supply, Inc.
Product Category Shrink Wrap and Stretch Films
Product Number WRAPCHD
Product Name Reynolds® Continuous Length Roll - 12" x 2000'
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 9129204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
View Details
Shrink Sleeves -  - MPI Label Systems
MPI Label Systems
Specs
Type Shrink
View Details
Stretch Film / Stretch Wrap - muv2040120 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Type Shrink
Width 508 mm (20 inches)
View Details