TransPak 23" x 19" 100 Gauge Domed Shrink Bags SHB2319H

Description
Great for wrapping gift baskets. Fits baskets up to 14" in diameter and 19" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the bottom of baskets. Domed top works great when placing over the top of handled baskets creating a clean, professional look without visible seams. Simply place product in a bag and shrink with a heat gun. Easy open bags shrink at a low temperature. Heat guns available: Two-temperature part number SWSGUN and variable temperature part number SWSVAR.
Description
Great for wrapping gift baskets. Fits baskets up to 14" in diameter and 19" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the bottom of baskets. Domed top works great when placing over the top of handled baskets creating a clean, professional look without visible seams. Simply place product in a bag and shrink with a heat gun. Easy open bags shrink at a low temperature. Heat guns available: Two-temperature part number SWSGUN and variable temperature part number SWSVAR.

Suppliers

Company
Product
Description
Supplier Links
23
San Jose, CA, USA
23" x 19" 100 Gauge Domed Shrink Bags
SHB2319H
23" x 19" 100 Gauge Domed Shrink Bags SHB2319H
Great for wrapping gift baskets. Fits baskets up to 14" in diameter and 19" in height. Manufactured from crystal clear PVC film. Domed shape eliminates dog eared corners at the bottom of baskets. Domed top works great when placing over the top of handled baskets creating a clean, professional look without visible seams. Simply place product in a bag and shrink with a heat gun. Easy open bags shrink at a low temperature. Heat guns available: Two-temperature part number SWSGUN and variable temperature part number SWSVAR.

Great for wrapping gift baskets.

  • Fits baskets up to 14" in diameter and 19" in height.
  • Manufactured from crystal clear PVC film.
  • Domed shape eliminates dog eared corners at the bottom of baskets.
  • Domed top works great when placing over the top of handled baskets creating a clean, professional look without visible seams.
  • Simply place product in a bag and shrink with a heat gun.
  • Easy open bags shrink at a low temperature.
  • Heat guns available: Two-temperature part number SWSGUN and variable temperature part number SWSVAR.
Supplier's Site

Technical Specifications

  TransPak
Product Category Shrink Wrap and Stretch Films
Product Number SHB2319H
Product Name 23" x 19" 100 Gauge Domed Shrink Bags
Type Shrink
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Stretch Film / Stretch Wrap - huv1710120 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Type Stretch
Width 432 mm (17 inches)
View Details