TransPak 36" x 250' - White Singleface Corrugated Roll SF36W

Description
Quality white corrugated makes products stand out while protecting them from damage. Singleface Corrugated is white on both sides so it has a clean presentation when wrapped around items. Raised fluting absorbs shock while providing extra cushioning and strength. Flexible and conforms to any shape. Great for protecting glass, dishes, china and other breakables from scratches, chips or breaks.
Description
Quality white corrugated makes products stand out while protecting them from damage. Singleface Corrugated is white on both sides so it has a clean presentation when wrapped around items. Raised fluting absorbs shock while providing extra cushioning and strength. Flexible and conforms to any shape. Great for protecting glass, dishes, china and other breakables from scratches, chips or breaks.

Suppliers

Company
Product
Description
Supplier Links
36
San Jose, CA, USA
36" x 250' - White Singleface Corrugated Roll
SF36W
36" x 250' - White Singleface Corrugated Roll SF36W
Quality white corrugated makes products stand out while protecting them from damage. Singleface Corrugated is white on both sides so it has a clean presentation when wrapped around items. Raised fluting absorbs shock while providing extra cushioning and strength. Flexible and conforms to any shape. Great for protecting glass, dishes, china and other breakables from scratches, chips or breaks.

Quality white corrugated makes products stand out while protecting them from damage.

  • Singleface Corrugated is white on both sides so it has a clean presentation when wrapped around items.
  • Raised fluting absorbs shock while providing extra cushioning and strength.
  • Flexible and conforms to any shape.
  • Great for protecting glass, dishes, china and other breakables from scratches, chips or breaks.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number SF36W
Product Name 36" x 250' - White Singleface Corrugated Roll
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Paper and Paperboard Newsprint
View Details
Paper Napkins -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
10 lb. Silver Metallic - PreciousMetal™ Shreds - CPPM10A - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details
3R DuPont™ Tyvek® SUV- 61in x 150ft - 3RTVK61150 - LexJet Corporation
Specs
Width 61 inch (1549 mm)
Length 50 yd (45.72 m)
Polymer Fiber Olefin
View Details