TransPak 36" x 250' - Singleface Corrugated Roll SF36

Description
Flexible Singleface Corrugated conforms to all shapes and sizes. Singleface is "A" flute corrugated. 1/4" flutes provide shock absorbing cushioning. Use to protect metal and glass parts.
Description
Flexible Singleface Corrugated conforms to all shapes and sizes. Singleface is "A" flute corrugated. 1/4" flutes provide shock absorbing cushioning. Use to protect metal and glass parts.

Suppliers

Company
Product
Description
Supplier Links
36
San Jose, CA, USA
36" x 250' - Singleface Corrugated Roll
SF36
36" x 250' - Singleface Corrugated Roll SF36
Flexible Singleface Corrugated conforms to all shapes and sizes. Singleface is "A" flute corrugated. 1/4" flutes provide shock absorbing cushioning. Use to protect metal and glass parts.

Flexible Singleface Corrugated conforms to all shapes and sizes.

  • Singleface is "A" flute corrugated.
  • 1/4" flutes provide shock absorbing cushioning.
  • Use to protect metal and glass parts.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number SF36
Product Name 36" x 250' - Singleface Corrugated Roll
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details
48
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details
Durable Banner 60in x 100ft - 0834V780 - LexJet Corporation
Specs
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details