LexJet Corporation Rice Paper 100g - 36in x 100ft 10643803

Description
Hahnemuhle Rice Paper 100gsm meets the highest industry standards regarding density, color gamut, color gradation, while preserving the touch and feel of genuine rice paper. It is compatible with both pigment and dye inks.
Description
Hahnemuhle Rice Paper 100gsm meets the highest industry standards regarding density, color gamut, color gradation, while preserving the touch and feel of genuine rice paper. It is compatible with both pigment and dye inks.

Suppliers

Company
Product
Description
Supplier Links
Rice Paper 100g - 36in x 100ft - 10643803 - LexJet Corporation
Sarasota, FL, USA
Rice Paper 100g - 36in x 100ft
10643803
Rice Paper 100g - 36in x 100ft 10643803
Hahnemuhle Rice Paper 100gsm meets the highest industry standards regarding density, color gamut, color gradation, while preserving the touch and feel of genuine rice paper. It is compatible with both pigment and dye inks.

Hahnemuhle Rice Paper 100gsm meets the highest industry standards regarding density, color gamut, color gradation, while preserving the touch and feel of genuine rice paper. It is compatible with both pigment and dye inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10643803
Product Name Rice Paper 100g - 36in x 100ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Facial Quality Toilet Tissue (4.5 x 3.75) - WIN 2240 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Production Self Adhesive Glossy Poly Poster Plus (6 Mil)- 42in x 100ft - 223209-00 - LexJet Corporation
Specs
Thickness 9 mil (229 µm)
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details