TransPak 1/2" x 9000' - 16" x 6" Core Signode Comparable Polyester Strapping - Smooth PS5939

Description
Strong enough to replace steel strapping. Comparable to Signode 1818. An economical alternative to steel strapping. Saves up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals.
Description
Strong enough to replace steel strapping. Comparable to Signode 1818. An economical alternative to steel strapping. Saves up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals.

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x 9000' - 16" x 6" Core Signode Comparable Polyester Strapping - Smooth
PS5939
1/2" x 9000' - 16" x 6" Core Signode Comparable Polyester Strapping - Smooth PS5939
Strong enough to replace steel strapping. Comparable to Signode 1818. An economical alternative to steel strapping. Saves up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals.

Strong enough to replace steel strapping.

  • Comparable to Signode 1818.
  • An economical alternative to steel strapping.
  • Saves up to 40%.
  • Unlike steel, Polyester Strapping is non-corrosive.
  • Polyester Strapping retains tension longer than other types of strapping.
  • 80% lighter and easier to use than steel strapping.
  • U.V. resistant.
  • Seal with serrated or sandpaper seals.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PS5939
Product Name 1/2" x 9000' - 16" x 6" Core Signode Comparable Polyester Strapping - Smooth
Material Polyester
Color Green
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 1835778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.47 inch (12 mm)
Length 3937 ft (12000 dm)
View Details
5/8
Specs
Material Polyester
Color Black
Width 0.62 inch (15.87 mm)
View Details