TransPak 5/8" x 2850' - 16" x 3" Core Polyester Strapping - Smooth PS4820

Description
Strong enough to replace steel strapping. An economical alternative to steel strapping. Cost savings up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals. 2 rolls per case.
Description
Strong enough to replace steel strapping. An economical alternative to steel strapping. Cost savings up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals. 2 rolls per case.

Suppliers

Company
Product
Description
Supplier Links
5/8
San Jose, CA, USA
5/8" x 2850' - 16" x 3" Core Polyester Strapping - Smooth
PS4820
5/8" x 2850' - 16" x 3" Core Polyester Strapping - Smooth PS4820
Strong enough to replace steel strapping. An economical alternative to steel strapping. Cost savings up to 40%. Unlike steel, Polyester Strapping is non-corrosive. Polyester Strapping retains tension longer than other types of strapping. 80% lighter and easier to use than steel strapping. U.V. resistant. Seal with serrated or sandpaper seals. 2 rolls per case.

Strong enough to replace steel strapping.

  • An economical alternative to steel strapping.
  • Cost savings up to 40%.
  • Unlike steel, Polyester Strapping is non-corrosive.
  • Polyester Strapping retains tension longer than other types of strapping.
  • 80% lighter and easier to use than steel strapping.
  • U.V. resistant.
  • Seal with serrated or sandpaper seals.
  • 2 rolls per case.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PS4820
Product Name 5/8" x 2850' - 16" x 3" Core Polyester Strapping - Smooth
Material Polyester
Color Black
Width 0.62 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 9129141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.50 inch (12.8 mm)
Length 5249 ft (16000 dm)
View Details
1 1/4
Specs
Material Steel
Tensile Strength 5250 lbs (2381 kg)
View Details
Transband® Creepage Band -  - EQYO
Specs
Material PTFE
Color White
View Details