TransPak 3/8" x 12900' - 9" x 8" Core Machine Grade Polypropylene Strapping - Embossed PS3818

Description
This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications. Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines. Each roll is packaged in a UPSable carton.
Description
This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications. Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines. Each roll is packaged in a UPSable carton.

Suppliers

Company
Product
Description
Supplier Links
3/8
San Jose, CA, USA
3/8" x 12900' - 9" x 8" Core Machine Grade Polypropylene Strapping - Embossed
PS3818
3/8" x 12900' - 9" x 8" Core Machine Grade Polypropylene Strapping - Embossed PS3818
This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications. Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines. Each roll is packaged in a UPSable carton.

This Machine Grade Polypropylene Strapping works great in tabletop, semi-automatic strapping machine applications.

  • Strapping is embossed for reduced splitting, greater flexibility and better seal joint efficiency in heat seal machines.
  • Each roll is packaged in a UPSable carton.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number PS3818
Product Name 3/8" x 12900' - 9" x 8" Core Machine Grade Polypropylene Strapping - Embossed
Material Polypropylene (PP)
Color White
Width 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 16.4 ft (50 dm)
View Details
Acme Packaging Systems, an ITW Company
Specs
Material Polyester
Color Green
Width 0.75 inch (19.05 mm)
View Details
1/2
Specs
Material Polypropylene (PP)
Color Black
Width 0.50 inch (12.7 mm)
View Details