TransPak MIP6100 - Deluxe Heavy-Duty Strapping Cart MIP6100

Description
Designed for the most demanding steel strapping applications. Heavy-duty break stops steel strapping from unwinding. Holds up to 1" wide strapping. Holds core sizes 16" x 3" and 16" x 6". Capacity: 1 Coil.
Description
Designed for the most demanding steel strapping applications. Heavy-duty break stops steel strapping from unwinding. Holds up to 1" wide strapping. Holds core sizes 16" x 3" and 16" x 6". Capacity: 1 Coil.

Suppliers

Company
Product
Description
Supplier Links
MIP6100 - Deluxe Heavy-Duty Strapping Cart - MIP6100 - TransPak
San Jose, CA, USA
MIP6100 - Deluxe Heavy-Duty Strapping Cart
MIP6100
MIP6100 - Deluxe Heavy-Duty Strapping Cart MIP6100
Designed for the most demanding steel strapping applications. Heavy-duty break stops steel strapping from unwinding. Holds up to 1" wide strapping. Holds core sizes 16" x 3" and 16" x 6". Capacity: 1 Coil.

Designed for the most demanding steel strapping applications.

  • Heavy-duty break stops steel strapping from unwinding.
  • Holds up to 1" wide strapping.
  • Holds core sizes 16" x 3" and 16" x 6".
  • Capacity: 1 Coil.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number MIP6100
Product Name MIP6100 - Deluxe Heavy-Duty Strapping Cart
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 8.2 ft (25 dm)
View Details
3/4
Specs
Material Steel
Tensile Strength 2100 lbs (952 kg)
View Details
Poly Web Strapping with Buckles-10’ long - T-12S-10 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 10 ft (30.48 dm)
View Details