JIT Packaging 1/2" x 9000` .024 300# 8 x 8 #H1230EGB090C7 Black Hand Grade Poly Strapping SPSH240

Description
8" x 8" Core Hand Grade Poly Strapping Polypropylene Strapping is easy-to-use, economical, strong and 1/2 the weight of steel strapping. This strapping is weather resistant and safe to use €" no sharp edges. Quality poly strapping is split resistant and helps to prevent pilferage. Choose either economical smooth or embossed styles. Embossed strapping provides added flexibility.
Description
8" x 8" Core Hand Grade Poly Strapping Polypropylene Strapping is easy-to-use, economical, strong and 1/2 the weight of steel strapping. This strapping is weather resistant and safe to use €" no sharp edges. Quality poly strapping is split resistant and helps to prevent pilferage. Choose either economical smooth or embossed styles. Embossed strapping provides added flexibility.

Suppliers

Company
Product
Description
Supplier Links
1/2
Lebanon, OH, USA
1/2" x 9000` .024 300# 8 x 8 #H1230EGB090C7 Black Hand Grade Poly Strapping
SPSH240
1/2" x 9000` .024 300# 8 x 8 #H1230EGB090C7 Black Hand Grade Poly Strapping SPSH240
8" x 8" Core Hand Grade Poly Strapping Polypropylene Strapping is easy-to-use, economical, strong and 1/2 the weight of steel strapping. This strapping is weather resistant and safe to use €" no sharp edges. Quality poly strapping is split resistant and helps to prevent pilferage. Choose either economical smooth or embossed styles. Embossed strapping provides added flexibility.

8" x 8" Core Hand Grade Poly Strapping Polypropylene Strapping is easy-to-use, economical, strong and 1/2 the weight of steel strapping. This strapping is weather resistant and safe to use €" no sharp edges. Quality poly strapping is split resistant and helps to prevent pilferage. Choose either economical smooth or embossed styles. Embossed strapping provides added flexibility.

Supplier's Site

Technical Specifications

  JIT Packaging
Product Category Banding and Strapping
Product Number SPSH240
Product Name 1/2" x 9000` .024 300# 8 x 8 #H1230EGB090C7 Black Hand Grade Poly Strapping
Unlock Full Specs
to access all available technical data

Similar Products

Strapping - 9129188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.49 inch (12.4 mm)
Length 4265 ft (13000 dm)
View Details
Woven Polypropylene Banding - wppro716m - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Material Polypropylene (PP)
Width 0.44 inch (11.11 mm)
View Details
Poly Web Strapping with Buckles-2’ long - T-12S-2 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 2 ft (6.1 dm)
View Details
Plastic Strapping: Machine Grade Polypropylene (MPP) - MS718B - Acme Packaging Systems, an ITW Company
Specs
Material Polypropylene (PP)
Color Black
Width 0.44 inch (11.11 mm)
View Details