TransPak 16" x 21" - Fill-Air®quo; RF Bags INF104

Description
Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-4. 1.1 cubic feet capacity. Use with electric Rapid Fill Portable Inflator INF108.
Description
Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-4. 1.1 cubic feet capacity. Use with electric Rapid Fill Portable Inflator INF108.

Suppliers

Company
Product
Description
Supplier Links
16
San Jose, CA, USA
16" x 21" - Fill-Air®quo; RF Bags
INF104
16" x 21" - Fill-Air®quo; RF Bags INF104
Inflatable Packaging System. Utilizes air to fill voids instead of traditional fillers. Rapid Fill bags reduce storage and handling costs. Bag Number RF-4. 1.1 cubic feet capacity. Use with electric Rapid Fill Portable Inflator INF108.

Inflatable Packaging System.

  • Utilizes air to fill voids instead of traditional fillers.
  • Rapid Fill bags reduce storage and handling costs.
  • Bag Number RF-4.
  • 1.1 cubic feet capacity.
  • Use with electric Rapid Fill Portable Inflator INF108.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number INF104
Product Name 16" x 21" - Fill-Air®quo; RF Bags
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Wine Shippers -  - Armstrong Brands, Inc.
Armstrong Brands, Inc.
Specs
Material Type Foam
Features Thermal Insulation; Recyclable
View Details
Edge Protectors by Length - item-1996 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Protective Packaging / Dunnage Angle / Edge Board
Maximum Dimension 3 to 144 inch (76.2 to 3658 mm)
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
1/4
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details