TransPak 7 1/4" x 12" Kraft (25 Pack) - #1 Self-Seal Padded Mailers #1

Description
Fiber padding expands as package is handled absorbing shock and protecting contents from damage. Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.
Description
Fiber padding expands as package is handled absorbing shock and protecting contents from damage. Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
7 1/4
San Jose, CA, USA
7 1/4" x 12" Kraft (25 Pack) - #1 Self-Seal Padded Mailers
#1
7 1/4" x 12" Kraft (25 Pack) - #1 Self-Seal Padded Mailers #1
Fiber padding expands as package is handled absorbing shock and protecting contents from damage. Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.

Fiber padding expands as package is handled absorbing shock and protecting contents from damage.

  • Mailers feature peel and seal closure.
  • End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping.
  • Bags are both moisture and puncture resistant.
  • No additional cushioning needed.
  • Sold in case quantities.
Supplier's Site
7 1/4
San Jose, CA, USA
7 1/4" x 12" Kraft - #1 Padded Mailers
#1
7 1/4" x 12" Kraft - #1 Padded Mailers #1
Fiber padding expands as package is handled absorbing shock and protecting contents from damage. Bags are both moisture and puncture resistant. No additional cushioning needed. Mailers may be stapled or taped to close. Sold in case quantities.

Fiber padding expands as package is handled absorbing shock and protecting contents from damage.

  • Bags are both moisture and puncture resistant.
  • No additional cushioning needed.
  • Mailers may be stapled or taped to close.
  • Sold in case quantities.
Supplier's Site
7 1/4
San Jose, CA, USA
7 1/4" x 12" Kraft (25 Pack) - #1 Self-Seal Bubble Mailers
#1
7 1/4" x 12" Kraft (25 Pack) - #1 Self-Seal Bubble Mailers #1
Bubble lined mailers provide light-weight protection for your products. Mailers feature a 3/16" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Recycled golden kraft paper exterior. Sold in case quantities.

Bubble lined mailers provide light-weight protection for your products.

  • Mailers feature a 3/16" high slip bubble lining for easy insertion of products.
  • Peel and stick lip provides a secure, tamper evident closure.
  • Recycled golden kraft paper exterior.
  • Sold in case quantities.
Supplier's Site
7 1/4
San Jose, CA, USA
7 1/4" x 12" Kraft - #1 Heat-Seal Bubble Mailers
#1
7 1/4" x 12" Kraft - #1 Heat-Seal Bubble Mailers #1
Bubble lined mailers provide light-weight protection for your products. Mailers feature a 3/16" high slip bubble lining for easy insertion of products. Tape, staple or heat seal to close. Recycled golden kraft paper exterior. Sold in case quantities.

Bubble lined mailers provide light-weight protection for your products.

  • Mailers feature a 3/16" high slip bubble lining for easy insertion of products.
  • Tape, staple or heat seal to close.
  • Recycled golden kraft paper exterior.
  • Sold in case quantities.
Supplier's Site
7 1/4
San Jose, CA, USA
7 1/4" x 12" Kraft - #1 Self-Seal Padded Mailers
#1
7 1/4" x 12" Kraft - #1 Self-Seal Padded Mailers #1
Fiber padding expands as package is handled absorbing shock and protecting contents from damage. Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.

Fiber padding expands as package is handled absorbing shock and protecting contents from damage.

  • Mailers feature peel and seal closure.
  • End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping.
  • Bags are both moisture and puncture resistant.
  • No additional cushioning needed.
  • Sold in case quantities.
Supplier's Site
7 1/4
San Jose, CA, USA
7 1/4" x 12" White (25 Pack) - #1 Self-Seal Padded Mailers
#1
7 1/4" x 12" White (25 Pack) - #1 Self-Seal Padded Mailers #1
Fiber padding expands as package is handled absorbing shock and protecting contents from damage. Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.

Fiber padding expands as package is handled absorbing shock and protecting contents from damage.

  • Mailers feature peel and seal closure.
  • End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping.
  • Bags are both moisture and puncture resistant.
  • No additional cushioning needed.
  • Sold in case quantities.
Supplier's Site
7 1/4
San Jose, CA, USA
7 1/4" x 12" Kraft (25 Pack) - #1 Heat-Seal Bubble Mailers
#1
7 1/4" x 12" Kraft (25 Pack) - #1 Heat-Seal Bubble Mailers #1
Bubble lined mailers provide light-weight protection for your products. Mailers feature a 3/16" high slip bubble lining for easy insertion of products. Tape, staple or heat seal to close. Recycled golden kraft paper exterior. Sold in case quantities.

Bubble lined mailers provide light-weight protection for your products.

  • Mailers feature a 3/16" high slip bubble lining for easy insertion of products.
  • Tape, staple or heat seal to close.
  • Recycled golden kraft paper exterior.
  • Sold in case quantities.
Supplier's Site
7 1/4
San Jose, CA, USA
7 1/4" x 12" Kraft - #1 Self-Seal Bubble Mailers
#1
7 1/4" x 12" Kraft - #1 Self-Seal Bubble Mailers #1
Bubble lined mailers provide light-weight protection for your products. Mailers feature a 3/16" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Recycled golden kraft paper exterior. Sold in case quantities.

Bubble lined mailers provide light-weight protection for your products.

  • Mailers feature a 3/16" high slip bubble lining for easy insertion of products.
  • Peel and stick lip provides a secure, tamper evident closure.
  • Recycled golden kraft paper exterior.
  • Sold in case quantities.
Supplier's Site
7 1/4
San Jose, CA, USA
7 1/4" x 12" White - #1 Self-Seal Bubble Mailers
#1
7 1/4" x 12" White - #1 Self-Seal Bubble Mailers #1
Bubble lined mailers provide light-weight protection for your products. Mailers feature a 3/16" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Attractive white paper exterior. Sold in case quantities.

Bubble lined mailers provide light-weight protection for your products.

  • Mailers feature a 3/16" high slip bubble lining for easy insertion of products.
  • Peel and stick lip provides a secure, tamper evident closure.
  • Attractive white paper exterior.
  • Sold in case quantities.
Supplier's Site
7 1/4
San Jose, CA, USA
7 1/4" x 12" Kraft (25 Pack) - #1 Self-Seal Bubble Mailers w/Tear Strip
#1
7 1/4" x 12" Kraft (25 Pack) - #1 Self-Seal Bubble Mailers w/Tear Strip #1
Bubble lined mailers provide light-weight protection for your products. Mailers feature a 3/16" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Pull tear strip for quick and easy opening. Recycled golden kraft paper exterior. Sold in case quantities.

Bubble lined mailers provide light-weight protection for your products.

  • Mailers feature a 3/16" high slip bubble lining for easy insertion of products.
  • Peel and stick lip provides a secure, tamper evident closure.
  • Pull tear strip for quick and easy opening.
  • Recycled golden kraft paper exterior.
  • Sold in case quantities.
Supplier's Site
7 1/4
San Jose, CA, USA
7 1/4" x 12" Kraft - #1 Self-Seal Bubble Mailers w/Tear Strip
#1
7 1/4" x 12" Kraft - #1 Self-Seal Bubble Mailers w/Tear Strip #1
Bubble lined mailers provide light-weight protection for your products. Mailers feature a 3/16" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Pull tear strip for quick and easy opening. Recycled golden kraft paper exterior. Sold in case quantities.

Bubble lined mailers provide light-weight protection for your products.

  • Mailers feature a 3/16" high slip bubble lining for easy insertion of products.
  • Peel and stick lip provides a secure, tamper evident closure.
  • Pull tear strip for quick and easy opening.
  • Recycled golden kraft paper exterior.
  • Sold in case quantities.
Supplier's Site
7 1/4
San Jose, CA, USA
7 1/4" x 12" White - #1 Self-Seal Padded Mailers
#1
7 1/4" x 12" White - #1 Self-Seal Padded Mailers #1
Fiber padding expands as package is handled absorbing shock and protecting contents from damage. Mailers feature peel and seal closure. End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping. Bags are both moisture and puncture resistant. No additional cushioning needed. Sold in case quantities.

Fiber padding expands as package is handled absorbing shock and protecting contents from damage.

  • Mailers feature peel and seal closure.
  • End flaps are coated with a natural rubber adhesive that only adheres to itself and keeps contents secure during shipping.
  • Bags are both moisture and puncture resistant.
  • No additional cushioning needed.
  • Sold in case quantities.
Supplier's Site
7 1/4
San Jose, CA, USA
7 1/4" x 12" White (25 Pack) - #1 Self-Seal Bubble Mailers
#1
7 1/4" x 12" White (25 Pack) - #1 Self-Seal Bubble Mailers #1
Bubble lined mailers provide light-weight protection for your products. Mailers feature a 3/16" high slip bubble lining for easy insertion of products. Peel and stick lip provides a secure, tamper evident closure. Attractive white paper exterior. Sold in case quantities.

Bubble lined mailers provide light-weight protection for your products.

  • Mailers feature a 3/16" high slip bubble lining for easy insertion of products.
  • Peel and stick lip provides a secure, tamper evident closure.
  • Attractive white paper exterior.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak TransPak
Product Category Protective Packaging Protective Packaging
Product Number #1 #1
Product Name 7 1/4" x 12" Kraft (25 Pack) - #1 Self-Seal Padded Mailers 7 1/4" x 12" Kraft (25 Pack) - #1 Self-Seal Bubble Mailers
Protective Packaging / Dunnage Mailer Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Foam Packaging - Cell-Aire® - SEE
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
Material Type Foam; Plastic
View Details
Triangular insert corner 3/4 - PO-10-167 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 2.62 inch (66.67 mm)
View Details
AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details