TransPak 48" - Indented Kraft Paper Rolls IKP4860

Description
Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Used in wrapping, interleaving or great as a void fill. Made from 100% recycled material. Naturally biodegradable and recyclable. Non-abrasive.
Description
Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Used in wrapping, interleaving or great as a void fill. Made from 100% recycled material. Naturally biodegradable and recyclable. Non-abrasive.

Suppliers

Company
Product
Description
Supplier Links
48
San Jose, CA, USA
48" - Indented Kraft Paper Rolls
IKP4860
48" - Indented Kraft Paper Rolls IKP4860
Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping. Used in wrapping, interleaving or great as a void fill. Made from 100% recycled material. Naturally biodegradable and recyclable. Non-abrasive.

Soft, absorbent Indented Kraft Paper bounces back after repeated impacts during shipping.

  • Used in wrapping, interleaving or great as a void fill.
  • Made from 100% recycled material.
  • Naturally biodegradable and recyclable.
  • Non-abrasive.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number IKP4860
Product Name 48" - Indented Kraft Paper Rolls
Protective Packaging / Dunnage Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Heat Seal Bubble Mailer - BM0510 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 10 inch (254 mm)
View Details
8
Specs
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Material Type Foam; Plastic
View Details
AirPouch® EZ-Tear™ Pillow - RECY10504015 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 10 inch (254 mm)
View Details