TransPak 8" x 17 1/2" - Anti-Static Bubble Pouches BOB817AS

Description
Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.
Description
Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 17 1/2" - Anti-Static Bubble Pouches
BOB817AS
8" x 17 1/2" - Anti-Static Bubble Pouches BOB817AS
Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.

Excellent anti-static bubble protection in an easy to use self-seal pouch.

  • Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal.
  • Made with high slip 3/16" bubble.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number BOB817AS
Product Name 8" x 17 1/2" - Anti-Static Bubble Pouches
Protective Packaging / Dunnage Air Pillows; Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Heat Seal Bubble Mailer - BM0712 - Johnson Bag Co., Inc.
Specs
Protective Packaging / Dunnage Bubble Mailer
Material Type Paper
Maximum Dimension 12 inch (305 mm)
View Details
3/16
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details
Loose Fill - 12BNUTS - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
AirPouch® EZ-Tear™ Pillow - BIOXD80605095 VP - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 8 inch (203 mm)
Features Biodegradable
View Details