TransPak 1/32" x 72" x 2000' - Perforated Air Foam Roll FW13272P

Description
Foam rolls are cross-perforated every 12" for easy tear off. Light-weight protection. Foam absorbs shocks. Keeps products clean and mark free. Non-abrasive. Moisture resistant.
Description
Foam rolls are cross-perforated every 12" for easy tear off. Light-weight protection. Foam absorbs shocks. Keeps products clean and mark free. Non-abrasive. Moisture resistant.

Suppliers

Company
Product
Description
Supplier Links
1/32
San Jose, CA, USA
1/32" x 72" x 2000' - Perforated Air Foam Roll
FW13272P
1/32" x 72" x 2000' - Perforated Air Foam Roll FW13272P
Foam rolls are cross-perforated every 12" for easy tear off. Light-weight protection. Foam absorbs shocks. Keeps products clean and mark free. Non-abrasive. Moisture resistant.

Foam rolls are cross-perforated every 12" for easy tear off.

  • Light-weight protection.
  • Foam absorbs shocks.
  • Keeps products clean and mark free.
  • Non-abrasive.
  • Moisture resistant.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number FW13272P
Product Name 1/32" x 72" x 2000' - Perforated Air Foam Roll
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Protective Packaging / Dunnage Angle / Edge Board
View Details
Activ-Vial™ Portfolio -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Plastic
Features Disposable; Moisture / Vapor
View Details
4
Specs
Protective Packaging / Dunnage Bubble Wrap / Foam
View Details
Eco-Sheet™ Plastic Slip Sheets -  - Fresh Pak Corporation
Specs
Material Type Plastic
Load Rating 1568 to 4105 lbs (711 to 1862 kg)
Features Moisture / Vapor; Recyclable; Returnable / Reusable
View Details