TransPak 18" x 24" Economy Tissue T11824

Description
Crumples easily for packing into small cartons and mailers. Perfect for wrapping glass or other fragile items. Economical void fill.
Description
Crumples easily for packing into small cartons and mailers. Perfect for wrapping glass or other fragile items. Economical void fill.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 24" Economy Tissue
T11824
18" x 24" Economy Tissue T11824
Crumples easily for packing into small cartons and mailers. Perfect for wrapping glass or other fragile items. Economical void fill.

Crumples easily for packing into small cartons and mailers.

  • Perfect for wrapping glass or other fragile items.
  • Economical void fill.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number T11824
Product Name 18" x 24" Economy Tissue
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 3 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details