TransPak 1/8" x 12" x 175' - Air Foam Dispenser Packs FD1812

Description
Air Foam cushioning in a convenient dispenser pack! Portable dispenser pack is great for workstation use. Light-weight foam keeps product protected and clean. Moisture resistant. Cross-perforated at 12" for easy tear off.
Description
Air Foam cushioning in a convenient dispenser pack! Portable dispenser pack is great for workstation use. Light-weight foam keeps product protected and clean. Moisture resistant. Cross-perforated at 12" for easy tear off.

Suppliers

Company
Product
Description
Supplier Links
1/8
San Jose, CA, USA
1/8" x 12" x 175' - Air Foam Dispenser Packs
FD1812
1/8" x 12" x 175' - Air Foam Dispenser Packs FD1812
Air Foam cushioning in a convenient dispenser pack! Portable dispenser pack is great for workstation use. Light-weight foam keeps product protected and clean. Moisture resistant. Cross-perforated at 12" for easy tear off.

Air Foam cushioning in a convenient dispenser pack!

  • Portable dispenser pack is great for workstation use.
  • Light-weight foam keeps product protected and clean.
  • Moisture resistant.
  • Cross-perforated at 12" for easy tear off.
Supplier's Site

Technical Specifications

  TransPak
Product Category Protective Packaging
Product Number FD1812
Product Name 1/8" x 12" x 175' - Air Foam Dispenser Packs
Protective Packaging / Dunnage Foam-in-Place
Unlock Full Specs
to access all available technical data

Similar Products

AirPouch® FastWrap™ Bubbles and Tubes - FW202-1 - Practical Packaging Solutions
Specs
Protective Packaging / Dunnage Air Pillows
Maximum Dimension 12 inch (305 mm)
View Details
Eco-Sheet™ Plastic Slip Sheets -  - Fresh Pak Corporation
Specs
Material Type Plastic
Load Rating 1568 to 4105 lbs (711 to 1862 kg)
Features Moisture / Vapor; Recyclable; Returnable / Reusable
View Details
1/4
Specs
Protective Packaging / Dunnage Foam-in-Place
Material Type Foam; Plastic
View Details